TDK U.S.A. Corporation Fixed Inductors VLS4015CX-2R2M-H

Description
2.2µH Shielded Wirewound Inductor 2.71A 84mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.71A 84mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS4015CX-2R2M-HTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.71A 84mOhm Max 1616 (4040 Metric)

2.2µH Shielded Wirewound Inductor 2.71A 84mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS4015CX-2R2M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.71A 84mOhm Max 1616 (4040 Metric)

2.2µH Shielded Wirewound Inductor 2.71A 84mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS4015CX-2R2M-HCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.71A 84mOhm Max 1616 (4040 Metric)

2.2µH Shielded Wirewound Inductor 2.71A 84mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 3.39A Tdk - 62AK4276 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 3.39A Tdk
62AK4276
Power Inductor, 2.2Uh, Shielded, 3.39A Tdk 62AK4276
POWER INDUCTOR, 2.2UH, SHIELDED, 3.39A

POWER INDUCTOR, 2.2UH, SHIELDED, 3.39A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS4015CX-2R2M-HTR-ND 62AK4276
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 3.39A Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3639D331N-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers