TDK U.S.A. Corporation Fixed Inductors VLS4015CX-1R0M-H

Description
1µH Shielded Wirewound Inductor 2.98A 48mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.98A 48mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS4015CX-1R0M-HCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.98A 48mOhm Max 1616 (4040 Metric)

1µH Shielded Wirewound Inductor 2.98A 48mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS4015CX-1R0M-HTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.98A 48mOhm Max 1616 (4040 Metric)

1µH Shielded Wirewound Inductor 2.98A 48mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS4015CX-1R0M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.98A 48mOhm Max 1616 (4040 Metric)

1µH Shielded Wirewound Inductor 2.98A 48mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 3.73A Tdk - 62AK4270 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 3.73A Tdk
62AK4270
Power Inductor, 1Uh, Shielded, 3.73A Tdk 62AK4270
POWER INDUCTOR, 1UH, SHIELDED, 3.73A

POWER INDUCTOR, 1UH, SHIELDED, 3.73A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS4015CX-1R0M-HCT-ND 62AK4270
Product Name Fixed Inductors Power Inductor, 1Uh, Shielded, 3.73A Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3161-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 0402CS-4N3XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details