TDK U.S.A. Corporation Fixed Inductors VLS4015CX-150M-H

Description
15µH Shielded Wirewound Inductor 1.06A 372mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.06A 372mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS4015CX-150M-HTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.06A 372mOhm Max 1616 (4040 Metric)

15µH Shielded Wirewound Inductor 1.06A 372mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS4015CX-150M-HCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.06A 372mOhm Max 1616 (4040 Metric)

15µH Shielded Wirewound Inductor 1.06A 372mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS4015CX-150M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.06A 372mOhm Max 1616 (4040 Metric)

15µH Shielded Wirewound Inductor 1.06A 372mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Power Inductor, 15Uh, Shielded, 1.32A Tdk - 62AK4274 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 1.32A Tdk
62AK4274
Power Inductor, 15Uh, Shielded, 1.32A Tdk 62AK4274
POWER INDUCTOR, 15UH, SHIELDED, 1.32A

POWER INDUCTOR, 15UH, SHIELDED, 1.32A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS4015CX-150M-HTR-ND 62AK4274
Product Name Fixed Inductors Power Inductor, 15Uh, Shielded, 1.32A Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details