TDK U.S.A. Corporation Fixed Inductors - VLS4012T-330MR44 VLS4012T-330MR44

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117292-VLS4012T-330 MR44 Packaging: Reel - TR Type: Wirewound Current Rating: 440mA Inductance: 33μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 470mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 816 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117292-VLS4012T-330 MR44 Packaging: Reel - TR Type: Wirewound Current Rating: 440mA Inductance: 33μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 470mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 816 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS4012T-330MR44
1117292-VLS4012T-330MR44
Fixed Inductors - VLS4012T-330MR44 1117292-VLS4012T-330MR44
Manufacturer: TDK Corporation Win Source Part Number: 1117292-VLS4012T-330 MR44 Packaging: Reel - TR Type: Wirewound Current Rating: 440mA Inductance: 33μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 470mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 816 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117292-VLS4012T-330MR44
Packaging: Reel - TR
Type: Wirewound
Current Rating: 440mA
Inductance: 33μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 470mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 816 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now
SMD 33UH 440MA 816MOHM Inductor and Choke - 71-VLS4012T-330MR44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 440MA 816MOHM Inductor and Choke
71-VLS4012T-330MR44
SMD 33UH 440MA 816MOHM Inductor and Choke 71-VLS4012T-330MR44
FIXED IND 33UH 440MA 816MOHM SMD Product overview: VLS4012T-330MR44 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 440MA, 816MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 440MA, 816MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012T-330MR44 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 440MA 816MOHM SMD Product overview: VLS4012T-330MR44 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 440MA, 816MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 440MA, 816MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012T-330MR44 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117292-VLS4012T-330MR44 71-VLS4012T-330MR44
Product Name Fixed Inductors - VLS4012T-330MR44 SMD 33UH 440MA 816MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Application RF Choke
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers