TDK U.S.A. Corporation Fixed Inductors - VLS4012HBX-100M VLS4012HBX-100M

Description
Manufacturer: TDK Corporation Win Source Part Number: 938707-VLS4012HBX-10 0M Series: VLS-HBX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 338mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-180919-6, 445-180919-2, 445-180919-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 938707-VLS4012HBX-10 0M Series: VLS-HBX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 338mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-180919-6, 445-180919-2, 445-180919-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS4012HBX-100M
938707-VLS4012HBX-100M
Fixed Inductors - VLS4012HBX-100M 938707-VLS4012HBX-100M
Manufacturer: TDK Corporation Win Source Part Number: 938707-VLS4012HBX-10 0M Series: VLS-HBX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 338mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-180919-6, 445-180919-2, 445-180919-1

Manufacturer: TDK Corporation
Win Source Part Number: 938707-VLS4012HBX-100M
Series: VLS-HBX
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 338mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-180919-6, 445-180919-2, 445-180919-1

Buy Now Datasheet
Fixed Inductors - 445-180919-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180919-6-ND
Fixed Inductors 445-180919-6-ND
10µH Shielded Wirewound Inductor 1.82A 338mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.82A 338mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180919-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180919-2-ND
Fixed Inductors 445-180919-2-ND
10µH Shielded Wirewound Inductor 1.82A 338mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.82A 338mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180919-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180919-1-ND
Fixed Inductors 445-180919-1-ND
10µH Shielded Wirewound Inductor 1.82A 338mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.82A 338mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.82A 338MOHM Inductor and Choke - 71-VLS4012HBX-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.82A 338MOHM Inductor and Choke
71-VLS4012HBX-100M
SMD 10UH 1.82A 338MOHM Inductor and Choke 71-VLS4012HBX-100M
FIXED IND 10UH 1.82A 338MOHM SMD Product overview: VLS4012HBX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.82A, 338MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.82A, 338MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012HBX-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.82A 338MOHM SMD Product overview: VLS4012HBX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.82A, 338MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.82A, 338MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012HBX-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 10Uh, 1.82A, Shield Rohs Compliant Tdk - 71AH6750 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 1.82A, Shield Rohs Compliant Tdk
71AH6750
Power Inductor, 10Uh, 1.82A, Shield Rohs Compliant Tdk 71AH6750
POWER INDUCTOR, 10UH, 1.82A, SHIELD ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, 1.82A, SHIELD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 938707-VLS4012HBX-100M 445-180919-6-ND 71-VLS4012HBX-100M 71AH6750
Product Name Fixed Inductors - VLS4012HBX-100M Fixed Inductors SMD 10UH 1.82A 338MOHM Inductor and Choke Power Inductor, 10Uh, 1.82A, Shield Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1660203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Lead Style Axial; Axial
View Details