TDK Corporation SMD 15UH 700MA 372MOHM Inductor and Choke VLS4012ET-150M

Description
FIXED IND 15UH 700MA 372MOHM SMD Product overview: VLS4012ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 700MA, 372MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 700MA, 372MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 700MA 372MOHM SMD Product overview: VLS4012ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 700MA, 372MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 700MA, 372MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 700MA 372MOHM Inductor and Choke - 71-VLS4012ET-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 700MA 372MOHM Inductor and Choke
71-VLS4012ET-150M
SMD 15UH 700MA 372MOHM Inductor and Choke 71-VLS4012ET-150M
FIXED IND 15UH 700MA 372MOHM SMD Product overview: VLS4012ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 700MA, 372MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 700MA, 372MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 700MA 372MOHM SMD Product overview: VLS4012ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 700MA, 372MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 700MA, 372MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6682-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6682-6-ND
Fixed Inductors 445-6682-6-ND
15µH Shielded Wirewound Inductor 700mA 372mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 700mA 372mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6682-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6682-1-ND
Fixed Inductors 445-6682-1-ND
15µH Shielded Wirewound Inductor 700mA 372mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 700mA 372mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6682-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6682-2-ND
Fixed Inductors 445-6682-2-ND
15µH Shielded Wirewound Inductor 700mA 372mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 700mA 372mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS4012ET-150M 445-6682-6-ND
Product Name SMD 15UH 700MA 372MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details