TDK U.S.A. Corporation Fixed Inductors - VLS3015T-470MR31 VLS3015T-470MR31

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117285-VLS3015T-470 MR31 Packaging: Reel - TR Type: Wirewound Current Rating: 310mA Inductance: 47μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 310mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.406 Ohm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117285-VLS3015T-470 MR31 Packaging: Reel - TR Type: Wirewound Current Rating: 310mA Inductance: 47μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 310mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.406 Ohm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS3015T-470MR31
1117285-VLS3015T-470MR31
Fixed Inductors - VLS3015T-470MR31 1117285-VLS3015T-470MR31
Manufacturer: TDK Corporation Win Source Part Number: 1117285-VLS3015T-470 MR31 Packaging: Reel - TR Type: Wirewound Current Rating: 310mA Inductance: 47μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 310mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.406 Ohm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117285-VLS3015T-470MR31
Packaging: Reel - TR
Type: Wirewound
Current Rating: 310mA
Inductance: 47μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 310mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.406 Ohm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
47UH 310MA 1.406OHM Inductor and Choke - 71-VLS3015T-470MR31 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 310MA 1.406OHM Inductor and Choke
71-VLS3015T-470MR31
47UH 310MA 1.406OHM Inductor and Choke 71-VLS3015T-470MR31
FIXED IND 47UH 310MA 1.406OHM SM Product overview: VLS3015T-470MR31 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 310MA, 1.406OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 310MA, 1.406OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015T-470MR31 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 310MA 1.406OHM SM Product overview: VLS3015T-470MR31 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 310MA, 1.406OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 310MA, 1.406OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015T-470MR31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3703-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3703-2-ND
Fixed Inductors 445-3703-2-ND
47µH Shielded Wirewound Inductor 310mA 1.406Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 310mA 1.406Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3703-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3703-1-ND
Fixed Inductors 445-3703-1-ND
47µH Shielded Wirewound Inductor 310mA 1.406Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 310mA 1.406Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117285-VLS3015T-470MR31 71-VLS3015T-470MR31 445-3703-2-ND
Product Name Fixed Inductors - VLS3015T-470MR31 47UH 310MA 1.406OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application RF Choke
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details