TDK Corporation Fixed Inductors VLS3015ET-4R7M

Description
4.7µH Shielded Wirewound Inductor 1A 136mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1A 136mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6679-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6679-1-ND
Fixed Inductors 445-6679-1-ND
4.7µH Shielded Wirewound Inductor 1A 136mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1A 136mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6679-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6679-6-ND
Fixed Inductors 445-6679-6-ND
4.7µH Shielded Wirewound Inductor 1A 136mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1A 136mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6679-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6679-2-ND
Fixed Inductors 445-6679-2-ND
4.7µH Shielded Wirewound Inductor 1A 136mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1A 136mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS3015ET-4R7M
1117280-VLS3015ET-4R7M
Fixed Inductors - VLS3015ET-4R7M 1117280-VLS3015ET-4R7M
Manufacturer: TDK Corporation Win Source Part Number: 1117280-VLS3015ET-4R 7M Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 4.7μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 136 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Alternative Parts (Cross-Reference): LPS3015-472MLC; TPI3010CT 4R7M; BSF3010LQHMU4R7MT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1117280-VLS3015ET-4R7M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 4.7μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 136 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Alternative Parts (Cross-Reference): LPS3015-472MLC; TPI3010CT 4R7M; BSF3010LQHMU4R7MT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 4.7UH 1A 136 MOHM Inductor and Choke - 71-VLS3015ET-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1A 136 MOHM Inductor and Choke
71-VLS3015ET-4R7M
SMD 4.7UH 1A 136 MOHM Inductor and Choke 71-VLS3015ET-4R7M
FIXED IND 4.7UH 1A 136 MOHM SMD Product overview: VLS3015ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 136 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 136 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1A 136 MOHM SMD Product overview: VLS3015ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 136 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 136 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vls-E Series, 4.7 H, 20%, Shielded, 0.136 Ohm, 1.35 A Rohs Compliant Tdk - 19X2254 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 4.7 H, 20%, Shielded, 0.136 Ohm, 1.35 A Rohs Compliant Tdk
19X2254
Surface Mount Power Inductor, Vls-E Series, 4.7 H, 20%, Shielded, 0.136 Ohm, 1.35 A Rohs Compliant Tdk 19X2254
Surface Mount Power Inductor, VLS-E Series, 4.7 H, 20%, Shielded, 0.136 ohm, 1.35 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 4.7 H, 20%, Shielded, 0.136 ohm, 1.35 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, 1.35A, 20%, Shielded; Inductance Tdk - 99Y2796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.35A, 20%, Shielded; Inductance Tdk
99Y2796
Inductor, 4.7Uh, 1.35A, 20%, Shielded; Inductance Tdk 99Y2796
INDUCTOR, 4.7UH, 1.35A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.35A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:VLS-E Series; Power Inductor Case:3mm x 3mm x 1.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.35A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.35A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:VLS-E Series; Power Inductor Case:3mm x 3mm x 1.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS3015ET-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015ET-4R7M
Fixed Inductors VLS3015ET-4R7M
FIXED IND 4.7UH 1A 136 MOHM SMD

FIXED IND 4.7UH 1A 136 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6679-1-ND 1117280-VLS3015ET-4R7M 71-VLS3015ET-4R7M 19X2254 99Y2796 VLS3015ET-4R7M
Product Name Fixed Inductors Fixed Inductors - VLS3015ET-4R7M SMD 4.7UH 1A 136 MOHM Inductor and Choke Surface Mount Power Inductor, Vls-E Series, 4.7 H, 20%, Shielded, 0.136 Ohm, 1.35 A Rohs Compliant Tdk Inductor, 4.7Uh, 1.35A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details