22µH Shielded Wirewound Inductor 480mA 660mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 480mA 660mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 480mA 660mOhm Max Nonstandard
FIXED IND 22UH 480MA 660MOHM SMD Product overview: VLS3015ET-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 480MA, 660MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 480MA, 660MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-220M can be used for catalog matching and distributor lookup.
480mA 22uH ±20% 480mA SMD Power Inductors ROHS
FIXED IND 22UH 480MA 660MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 445-6674-2-ND | 71-VLS3015ET-220M | VLS3015ET-220M | VLS3015ET-220M |
| Product Name | Fixed Inductors | SMD 22UH 480MA 660MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |