TDK U.S.A. Corporation Fixed Inductors VLS3015ET-1R0N-CA

Description
1µH Shielded Wirewound Inductor 2.1A 58mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.1A 58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16716-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16716-2-ND
Fixed Inductors 445-16716-2-ND
1µH Shielded Wirewound Inductor 2.1A 58mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.1A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16716-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16716-1-ND
Fixed Inductors 445-16716-1-ND
1µH Shielded Wirewound Inductor 2.1A 58mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.1A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16716-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16716-6-ND
Fixed Inductors 445-16716-6-ND
1µH Shielded Wirewound Inductor 2.1A 58mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.1A 58mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 2.1A 58 MOHM Inductor and Choke - 71-VLS3015ET-1R0N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.1A 58 MOHM Inductor and Choke
71-VLS3015ET-1R0N-CA
SMD 1UH 2.1A 58 MOHM Inductor and Choke 71-VLS3015ET-1R0N-CA
FIXED IND 1UH 2.1A 58 MOHM SMD Product overview: VLS3015ET-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.1A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.1A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-1R0N-CA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.1A 58 MOHM SMD Product overview: VLS3015ET-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.1A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.1A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-1R0N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16716-2-ND 71-VLS3015ET-1R0N-CA
Product Name Fixed Inductors SMD 1UH 2.1A 58 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers