TDK U.S.A. Corporation Fixed Inductors VLS3015CX-2R2M-H

Description
2.2µH Shielded Wirewound Inductor 2.14A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.14A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3015CX-2R2M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.14A 60mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.14A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-2R2M-HCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.14A 60mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.14A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-2R2M-HTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.14A 60mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.14A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS3015CX-2R2M-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015CX-2R2M-H
Fixed Inductors VLS3015CX-2R2M-H
FIXED IND 2.2UH 2.14A 0.06OHM SM

FIXED IND 2.2UH 2.14A 0.06OHM SM

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 2.67A Rohs Compliant Tdk - 31AJ0170 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.67A Rohs Compliant Tdk
31AJ0170
Inductor, 2.2Uh, Shielded, 2.67A Rohs Compliant Tdk 31AJ0170
INDUCTOR, 2.2UH, SHIELDED, 2.67A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2.67A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3015CX-2R2M-HDKR-ND VLS3015CX-2R2M-H 31AJ0170
Product Name Fixed Inductors Fixed Inductors Inductor, 2.2Uh, Shielded, 2.67A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520390KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details