TDK U.S.A. Corporation SMD 22UH 730MA 0.66OHM Inductor and Choke VLS3015CX-220M-H

Description
FIXED IND 22UH 730MA 0.66OHM SMD Product overview: VLS3015CX-220M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 730MA, 0.66OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 730MA, 0.66OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-220M-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 730MA 0.66OHM SMD Product overview: VLS3015CX-220M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 730MA, 0.66OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 730MA, 0.66OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-220M-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 730MA 0.66OHM Inductor and Choke - 71-VLS3015CX-220M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 730MA 0.66OHM Inductor and Choke
71-VLS3015CX-220M-H
SMD 22UH 730MA 0.66OHM Inductor and Choke 71-VLS3015CX-220M-H
FIXED IND 22UH 730MA 0.66OHM SMD Product overview: VLS3015CX-220M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 730MA, 0.66OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 730MA, 0.66OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-220M-H can be used for catalog matching and distributor lookup.

FIXED IND 22UH 730MA 0.66OHM SMD Product overview: VLS3015CX-220M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 730MA, 0.66OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 730MA, 0.66OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-220M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-VLS3015CX-220M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 730mA 660mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 730mA 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-220M-HCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 730mA 660mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 730mA 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-220M-HTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 730mA 660mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 730mA 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS3015CX-220M-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015CX-220M-H
Fixed Inductors VLS3015CX-220M-H
FIXED IND 22UH 730MA 0.66OHM SMD

FIXED IND 22UH 730MA 0.66OHM SMD

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 0.91A Rohs Compliant Tdk - 31AJ0171 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 0.91A Rohs Compliant Tdk
31AJ0171
Inductor, 22Uh, Shielded, 0.91A Rohs Compliant Tdk 31AJ0171
INDUCTOR, 22UH, SHIELDED, 0.91A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 0.91A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3015CX-220M-H 445-VLS3015CX-220M-HDKR-ND VLS3015CX-220M-H 31AJ0171
Product Name SMD 22UH 730MA 0.66OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 22Uh, Shielded, 0.91A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers