15µH Shielded Wirewound Inductor 840mA 428mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 840mA 428mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 840mA 428mOhm Max Nonstandard
INDUCTOR, 15UH, SHIELDED, 1.05A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-VLS3015CX-150M-HDKR-ND | 31AJ0169 |
| Product Name | Fixed Inductors | Inductor, 15Uh, Shielded, 1.05A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |