TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS3012HBX-4R7M

Description
4.7µH Shielded Wirewound Inductor 2.23A 201mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.23A 201mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175071-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175071-2-ND
Fixed Inductors 445-175071-2-ND
4.7µH Shielded Wirewound Inductor 2.23A 201mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.23A 201mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175071-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175071-1-ND
Fixed Inductors 445-175071-1-ND
4.7µH Shielded Wirewound Inductor 2.23A 201mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.23A 201mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175071-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175071-6-ND
Fixed Inductors 445-175071-6-ND
4.7µH Shielded Wirewound Inductor 2.23A 201mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.23A 201mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS3012HBX-4R7M
938704-VLS3012HBX-4R7M
Fixed Inductors - VLS3012HBX-4R7M 938704-VLS3012HBX-4R7M
Manufacturer: TDK Corporation Win Source Part Number: 938704-VLS3012HBX-4R 7M Series: VLS-HBX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 201mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175071-1, 445-175071-6, 445-175071-2

Manufacturer: TDK Corporation
Win Source Part Number: 938704-VLS3012HBX-4R7M
Series: VLS-HBX
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 201mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-175071-1, 445-175071-6, 445-175071-2

Buy Now
4.7UH 2.23A 201MOHM Inductor and Choke - 71-VLS3012HBX-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 2.23A 201MOHM Inductor and Choke
71-VLS3012HBX-4R7M
4.7UH 2.23A 201MOHM Inductor and Choke 71-VLS3012HBX-4R7M
FIXED IND 4.7UH 2.23A 201MOHM SM Product overview: VLS3012HBX-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.23A, 201MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.23A, 201MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.23A 201MOHM SM Product overview: VLS3012HBX-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.23A, 201MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.23A, 201MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS3012HBX-4R7M
Inductors/Coils/Transformers >> Power Inductors VLS3012HBX-4R7M
2.01A 4.7uH ±20% 2.51A SMD Power Inductors ROHS

2.01A 4.7uH ±20% 2.51A SMD Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shld, 4.7Uh, 2.23A, 20% Rohs Compliant Tdk - 28AH6422 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 4.7Uh, 2.23A, 20% Rohs Compliant Tdk
28AH6422
Inductor, Shld, 4.7Uh, 2.23A, 20% Rohs Compliant Tdk 28AH6422
INDUCTOR, SHLD, 4.7UH, 2.23A, 20% ROHS COMPLIANT: YES

INDUCTOR, SHLD, 4.7UH, 2.23A, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, Shld, 4.7Uh, 2.23A, 20%; Inductance Tdk - 31AC7580 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 4.7Uh, 2.23A, 20%; Inductance Tdk
31AC7580
Inductor, Shld, 4.7Uh, 2.23A, 20%; Inductance Tdk 31AC7580
INDUCTOR, SHLD, 4.7UH, 2.23A, 20%; Inductance:4.7µH; RMS Current (Irms):2.23A; Inductor Construction:Shielde d; Saturation Current (Isat):2.79A; Product Range:VLS-HBX Series; DC Resistance Max:0.201ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHLD, 4.7UH, 2.23A, 20%; Inductance:4.7µH; RMS Current (Irms):2.23A; Inductor Construction:Shielded; Saturation Current (Isat):2.79A; Product Range:VLS-HBX Series; DC Resistance Max:0.201ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175071-2-ND 938704-VLS3012HBX-4R7M 71-VLS3012HBX-4R7M VLS3012HBX-4R7M 28AH6422 31AC7580
Product Name Fixed Inductors Fixed Inductors - VLS3012HBX-4R7M 4.7UH 2.23A 201MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, Shld, 4.7Uh, 2.23A, 20% Rohs Compliant Tdk Inductor, Shld, 4.7Uh, 2.23A, 20%; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers