TDK-Lambda Americas Inc., High Power Division SMD 15UH 1.23A 636MOHM Inductor and Choke VLS3012HBX-150M

Description
FIXED IND 15UH 1.23A 636MOHM SMD Product overview: VLS3012HBX-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.23A, 636MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.23A, 636MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.23A 636MOHM SMD Product overview: VLS3012HBX-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.23A, 636MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.23A, 636MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.23A 636MOHM Inductor and Choke - 71-VLS3012HBX-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.23A 636MOHM Inductor and Choke
71-VLS3012HBX-150M
SMD 15UH 1.23A 636MOHM Inductor and Choke 71-VLS3012HBX-150M
FIXED IND 15UH 1.23A 636MOHM SMD Product overview: VLS3012HBX-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.23A, 636MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.23A, 636MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.23A 636MOHM SMD Product overview: VLS3012HBX-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.23A, 636MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.23A, 636MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS3012HBX-150M
938702-VLS3012HBX-150M
Fixed Inductors - VLS3012HBX-150M 938702-VLS3012HBX-150M
Manufacturer: TDK Corporation Win Source Part Number: 938702-VLS3012HBX-15 0M Series: VLS-HBX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 636mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175074-6, 445-175074-2, 445-175074-1

Manufacturer: TDK Corporation
Win Source Part Number: 938702-VLS3012HBX-150M
Series: VLS-HBX
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 636mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-175074-6, 445-175074-2, 445-175074-1

Buy Now
Fixed Inductors - 445-175074-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175074-6-ND
Fixed Inductors 445-175074-6-ND
15µH Shielded Wirewound Inductor 1.23A 636mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.23A 636mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175074-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175074-2-ND
Fixed Inductors 445-175074-2-ND
15µH Shielded Wirewound Inductor 1.23A 636mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.23A 636mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175074-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175074-1-ND
Fixed Inductors 445-175074-1-ND
15µH Shielded Wirewound Inductor 1.23A 636mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.23A 636mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, Semishielded, 1.23A; Inductance Tdk - 28AH6418 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 1.23A; Inductance Tdk
28AH6418
Inductor, 15Uh, Semishielded, 1.23A; Inductance Tdk 28AH6418
INDUCTOR, 15UH, SEMISHIELDED, 1.23A; Inductance:15µH; RMS Current (Irms):1.23A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.52A; Product Range:VLS-HBX Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 1.23A; Inductance:15µH; RMS Current (Irms):1.23A; Inductor Construction:Semishielded; Saturation Current (Isat):1.52A; Product Range:VLS-HBX Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS3012HBX-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3012HBX-150M
Fixed Inductors VLS3012HBX-150M
FIXED IND 15UH 1.23A 636MOHM SMD

FIXED IND 15UH 1.23A 636MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3012HBX-150M 938702-VLS3012HBX-150M 445-175074-6-ND 28AH6418 VLS3012HBX-150M
Product Name SMD 15UH 1.23A 636MOHM Inductor and Choke Fixed Inductors - VLS3012HBX-150M Fixed Inductors Inductor, 15Uh, Semishielded, 1.23A; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data