TDK U.S.A. Corporation Fixed Inductors VLS3012ET-1R0N-CA

Description
1µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16705-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16705-2-ND
Fixed Inductors 445-16705-2-ND
1µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 2A 68 MOHM Inductor and Choke - 71-VLS3012ET-1R0N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2A 68 MOHM Inductor and Choke
71-VLS3012ET-1R0N-CA
SMD 1UH 2A 68 MOHM Inductor and Choke 71-VLS3012ET-1R0N-CA
FIXED IND 1UH 2A 68 MOHM SMD Product overview: VLS3012ET-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012ET-1R0N-CA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2A 68 MOHM SMD Product overview: VLS3012ET-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012ET-1R0N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16705-2-ND 71-VLS3012ET-1R0N-CA
Product Name Fixed Inductors SMD 1UH 2A 68 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details