TDK U.S.A. Corporation Fixed Inductors VLS3012CX-3R3M-1

Description
3.3µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3012CX-3R3M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor Nonstandard

3.3µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3012CX-3R3M-1CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor Nonstandard

3.3µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3012CX-3R3M-1TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor Nonstandard

3.3µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Semishielded, 2.22A Rohs Compliant Tdk - 80AH2752 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 2.22A Rohs Compliant Tdk
80AH2752
Inductor, 3.3Uh, Semishielded, 2.22A Rohs Compliant Tdk 80AH2752
INDUCTOR, 3.3UH, SEMISHIELDED, 2.22A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SEMISHIELDED, 2.22A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS3012CX-3R3M-1
Inductors/Coils/Transformers >> Power Inductors VLS3012CX-3R3M-1
3.3uH ±20% - Power Inductors ROHS

3.3uH ±20% - Power Inductors ROHS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-VLS3012CX-3R3M-1DKR-ND 80AH2752 VLS3012CX-3R3M-1
Product Name Fixed Inductors Inductor, 3.3Uh, Semishielded, 2.22A Rohs Compliant Tdk Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers