TDK-Lambda Americas Inc., High Power Division SMD 22UH 780MA 668MOHM Inductor and Choke VLS3012CX-220M-1

Description
FIXED IND 22UH 780MA 668MOHM SMD Product overview: VLS3012CX-220M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 780MA, 668MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 780MA, 668MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-220M-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 780MA 668MOHM SMD Product overview: VLS3012CX-220M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 780MA, 668MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 780MA, 668MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-220M-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 780MA 668MOHM Inductor and Choke - 71-VLS3012CX-220M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 780MA 668MOHM Inductor and Choke
71-VLS3012CX-220M-1
SMD 22UH 780MA 668MOHM Inductor and Choke 71-VLS3012CX-220M-1
FIXED IND 22UH 780MA 668MOHM SMD Product overview: VLS3012CX-220M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 780MA, 668MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 780MA, 668MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-220M-1 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 780MA 668MOHM SMD Product overview: VLS3012CX-220M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 780MA, 668MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 780MA, 668MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-220M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175181-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175181-1-ND
Fixed Inductors 445-175181-1-ND
22µH Shielded Wirewound Inductor 780mA 668mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 780mA 668mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175181-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175181-6-ND
Fixed Inductors 445-175181-6-ND
22µH Shielded Wirewound Inductor 780mA 668mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 780mA 668mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175181-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175181-2-ND
Fixed Inductors 445-175181-2-ND
22µH Shielded Wirewound Inductor 780mA 668mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 780mA 668mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Semishielded, 0.87A; Inductance Tdk - 28AH6411 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.87A; Inductance Tdk
28AH6411
Inductor, 22Uh, Semishielded, 0.87A; Inductance Tdk 28AH6411
INDUCTOR, 22UH, SEMISHIELDED, 0.87A; Inductance:22µH; RMS Current (Irms):870mA; Inductor Construction:Semishi elded; Saturation Current (Isat):620mA; Product Range:VLS-CX-1 Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 0.87A; Inductance:22µH; RMS Current (Irms):870mA; Inductor Construction:Semishielded; Saturation Current (Isat):620mA; Product Range:VLS-CX-1 Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3012CX-220M-1 445-175181-1-ND 28AH6411
Product Name SMD 22UH 780MA 668MOHM Inductor and Choke Fixed Inductors Inductor, 22Uh, Semishielded, 0.87A; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details