TDK U.S.A. Corporation Fixed Inductors VLS3012CX-1R5M-1

Description
1.5µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3012CX-1R5M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor Nonstandard

1.5µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3012CX-1R5M-1TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor Nonstandard

1.5µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3012CX-1R5M-1CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor Nonstandard

1.5µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Semishielded, 3.43A Rohs Compliant Tdk - 80AH2750 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 3.43A Rohs Compliant Tdk
80AH2750
Inductor, 1.5Uh, Semishielded, 3.43A Rohs Compliant Tdk 80AH2750
INDUCTOR, 1.5UH, SEMISHIELDED, 3.43A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SEMISHIELDED, 3.43A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3012CX-1R5M-1DKR-ND 80AH2750
Product Name Fixed Inductors Inductor, 1.5Uh, Semishielded, 3.43A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0056 microH
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details