TDK U.S.A. Corporation 4.7UH 810MA 204MOHM Inductor and Choke VLS3010ET-4R7M

Description
FIXED IND 4.7UH 810MA 204MOHM SM Product overview: VLS3010ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 810MA, 204MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 810MA, 204MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 810MA 204MOHM SM Product overview: VLS3010ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 810MA, 204MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 810MA, 204MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 810MA 204MOHM Inductor and Choke - 71-VLS3010ET-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 810MA 204MOHM Inductor and Choke
71-VLS3010ET-4R7M
4.7UH 810MA 204MOHM Inductor and Choke 71-VLS3010ET-4R7M
FIXED IND 4.7UH 810MA 204MOHM SM Product overview: VLS3010ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 810MA, 204MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 810MA, 204MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 810MA 204MOHM SM Product overview: VLS3010ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 810MA, 204MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 810MA, 204MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6657-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6657-6-ND
Fixed Inductors 445-6657-6-ND
4.7µH Shielded Wirewound Inductor 810mA 204mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 810mA 204mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6657-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6657-2-ND
Fixed Inductors 445-6657-2-ND
4.7µH Shielded Wirewound Inductor 810mA 204mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 810mA 204mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6657-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6657-1-ND
Fixed Inductors 445-6657-1-ND
4.7µH Shielded Wirewound Inductor 810mA 204mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 810mA 204mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3010ET-4R7M 445-6657-6-ND
Product Name 4.7UH 810MA 204MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details