TDK U.S.A. Corporation SMD 2.2UH 1.2A 116MOHM Inductor and Choke VLS3010ET-2R2M

Description
FIXED IND 2.2UH 1.2A 116MOHM SMD Product overview: VLS3010ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 116MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 116MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.2A 116MOHM SMD Product overview: VLS3010ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 116MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 116MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.2A 116MOHM Inductor and Choke - 71-VLS3010ET-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.2A 116MOHM Inductor and Choke
71-VLS3010ET-2R2M
SMD 2.2UH 1.2A 116MOHM Inductor and Choke 71-VLS3010ET-2R2M
FIXED IND 2.2UH 1.2A 116MOHM SMD Product overview: VLS3010ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 116MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 116MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.2A 116MOHM SMD Product overview: VLS3010ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 116MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 116MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6655-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6655-1-ND
Fixed Inductors 445-6655-1-ND
2.2µH Shielded Wirewound Inductor 1.2A 116mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.2A 116mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6655-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6655-2-ND
Fixed Inductors 445-6655-2-ND
2.2µH Shielded Wirewound Inductor 1.2A 116mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.2A 116mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6655-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6655-6-ND
Fixed Inductors 445-6655-6-ND
2.2µH Shielded Wirewound Inductor 1.2A 116mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.2A 116mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3010ET-2R2M 445-6655-1-ND
Product Name SMD 2.2UH 1.2A 116MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details