TDK Corporation Fixed Inductors - VLS3010ET-1R0N VLS3010ET-1R0N

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117269-VLS3010ET-1R 0N Packaging: Reel - TR Type: Wirewound Current Rating: 1.6A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 1.6A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 72 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117269-VLS3010ET-1R 0N Packaging: Reel - TR Type: Wirewound Current Rating: 1.6A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 1.6A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 72 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS3010ET-1R0N
1117269-VLS3010ET-1R0N
Fixed Inductors - VLS3010ET-1R0N 1117269-VLS3010ET-1R0N
Manufacturer: TDK Corporation Win Source Part Number: 1117269-VLS3010ET-1R 0N Packaging: Reel - TR Type: Wirewound Current Rating: 1.6A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 1.6A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 72 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117269-VLS3010ET-1R0N
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.6A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Current - Saturation: 1.6A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 72 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-6652-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6652-6-ND
Fixed Inductors 445-6652-6-ND
1µH Shielded Wirewound Inductor 1.6A 72mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.6A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6652-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6652-2-ND
Fixed Inductors 445-6652-2-ND
1µH Shielded Wirewound Inductor 1.6A 72mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.6A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6652-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6652-1-ND
Fixed Inductors 445-6652-1-ND
1µH Shielded Wirewound Inductor 1.6A 72mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.6A 72mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 1.6A 72 MOHM Inductor and Choke - 71-VLS3010ET-1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.6A 72 MOHM Inductor and Choke
71-VLS3010ET-1R0N
SMD 1UH 1.6A 72 MOHM Inductor and Choke 71-VLS3010ET-1R0N
FIXED IND 1UH 1.6A 72 MOHM SMD Product overview: VLS3010ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-1R0N can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.6A 72 MOHM SMD Product overview: VLS3010ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-1R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.072 Ohm, 2.1 A Rohs Compliant Tdk - 19X2237 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.072 Ohm, 2.1 A Rohs Compliant Tdk
19X2237
Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.072 Ohm, 2.1 A Rohs Compliant Tdk 19X2237
Surface Mount Power Inductor, VLS-E Series, 1 H, 30%, Shielded, 0.072 ohm, 2.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 1 H, 30%, Shielded, 0.072 ohm, 2.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 2.1A, 30%, Shielded; Inductance Tdk - 99Y2788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 2.1A, 30%, Shielded; Inductance Tdk
99Y2788
Inductor, 1Uh, 2.1A, 30%, Shielded; Inductance Tdk 99Y2788
INDUCTOR, 1UH, 2.1A, 30%, SHIELDED; Inductance:1µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:VLS-E Series; Power Inductor Case:3mm x 3mm x 1mm; DC Resistance Max:0.072ohm;RoHS Compliant: Yes

INDUCTOR, 1UH, 2.1A, 30%, SHIELDED; Inductance:1µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:VLS-E Series; Power Inductor Case:3mm x 3mm x 1mm; DC Resistance Max:0.072ohm;RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - VLS3010ET-1R0N - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3010ET-1R0N
Fixed Inductors VLS3010ET-1R0N
FIXED IND 1UH 1.6A 72 MOHM SMD

FIXED IND 1UH 1.6A 72 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117269-VLS3010ET-1R0N 445-6652-6-ND 71-VLS3010ET-1R0N 19X2237 99Y2788 VLS3010ET-1R0N
Product Name Fixed Inductors - VLS3010ET-1R0N Fixed Inductors SMD 1UH 1.6A 72 MOHM Inductor and Choke Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.072 Ohm, 2.1 A Rohs Compliant Tdk Inductor, 1Uh, 2.1A, 30%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details