TDK U.S.A. Corporation Fixed Inductors - VLS3010ET-150M VLS3010ET-150M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117268-VLS3010ET-15 0M Packaging: Reel - TR Type: Wirewound Current Rating: 480mA Inductance: 15μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 480mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 612 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117268-VLS3010ET-15 0M Packaging: Reel - TR Type: Wirewound Current Rating: 480mA Inductance: 15μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 480mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 612 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS3010ET-150M
1117268-VLS3010ET-150M
Fixed Inductors - VLS3010ET-150M 1117268-VLS3010ET-150M
Manufacturer: TDK Corporation Win Source Part Number: 1117268-VLS3010ET-15 0M Packaging: Reel - TR Type: Wirewound Current Rating: 480mA Inductance: 15μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 480mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 612 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117268-VLS3010ET-150M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 480mA
Inductance: 15μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 480mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 612 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 15UH 480MA 612MOHM Inductor and Choke - 71-VLS3010ET-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 480MA 612MOHM Inductor and Choke
71-VLS3010ET-150M
SMD 15UH 480MA 612MOHM Inductor and Choke 71-VLS3010ET-150M
FIXED IND 15UH 480MA 612MOHM SMD Product overview: VLS3010ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 480MA, 612MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 480MA, 612MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 480MA 612MOHM SMD Product overview: VLS3010ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 480MA, 612MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 480MA, 612MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6651-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6651-2-ND
Fixed Inductors 445-6651-2-ND
15µH Shielded Wirewound Inductor 480mA 612mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 480mA 612mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6651-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6651-1-ND
Fixed Inductors 445-6651-1-ND
15µH Shielded Wirewound Inductor 480mA 612mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 480mA 612mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6651-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6651-6-ND
Fixed Inductors 445-6651-6-ND
15µH Shielded Wirewound Inductor 480mA 612mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 480mA 612mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117268-VLS3010ET-150M 71-VLS3010ET-150M 445-6651-2-ND
Product Name Fixed Inductors - VLS3010ET-150M SMD 15UH 480MA 612MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application RF Choke
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers