TDK U.S.A. Corporation Fixed Inductors VLS3010CX-6R8M-1

Description
6.8µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3010CX-6R8M-1CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor Nonstandard

6.8µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3010CX-6R8M-1TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor Nonstandard

6.8µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3010CX-6R8M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor Nonstandard

6.8µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Semishielded, 1.69A Rohs Compliant Tdk - 80AH2748 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 1.69A Rohs Compliant Tdk
80AH2748
Inductor, 6.8Uh, Semishielded, 1.69A Rohs Compliant Tdk 80AH2748
INDUCTOR, 6.8UH, SEMISHIELDED, 1.69A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SEMISHIELDED, 1.69A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3010CX-6R8M-1CT-ND 80AH2748
Product Name Fixed Inductors Inductor, 6.8Uh, Semishielded, 1.69A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers