TDK U.S.A. Corporation SMD 1UH 1.75A 82 MOHM Inductor and Choke VLS252015ET-1R0N

Description
FIXED IND 1UH 1.75A 82 MOHM SMD Product overview: VLS252015ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.75A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.75A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-1R0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 1.75A 82 MOHM SMD Product overview: VLS252015ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.75A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.75A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-1R0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 1.75A 82 MOHM Inductor and Choke - 71-VLS252015ET-1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.75A 82 MOHM Inductor and Choke
71-VLS252015ET-1R0N
SMD 1UH 1.75A 82 MOHM Inductor and Choke 71-VLS252015ET-1R0N
FIXED IND 1UH 1.75A 82 MOHM SMD Product overview: VLS252015ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.75A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.75A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-1R0N can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.75A 82 MOHM SMD Product overview: VLS252015ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.75A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.75A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-1R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6644-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6644-6-ND
Fixed Inductors 445-6644-6-ND
1µH Shielded Wirewound Inductor 1.75A 82mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 1.75A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6644-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6644-1-ND
Fixed Inductors 445-6644-1-ND
1µH Shielded Wirewound Inductor 1.75A 82mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 1.75A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6644-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6644-2-ND
Fixed Inductors 445-6644-2-ND
1µH Shielded Wirewound Inductor 1.75A 82mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 1.75A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252015ET-1R0N
1117260-VLS252015ET-1R0N
Fixed Inductors - VLS252015ET-1R0N 1117260-VLS252015ET-1R0N
Manufacturer: TDK Corporation Win Source Part Number: 1117260-VLS252015ET- 1R0N Packaging: Reel - TR Type: Wirewound Current Rating: 1.75A Inductance: 1μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.95A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117260-VLS252015ET-1R0N
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.75A
Inductance: 1μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.95A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 82 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252015ET-1R0N 445-6644-6-ND 1117260-VLS252015ET-1R0N
Product Name SMD 1UH 1.75A 82 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLS252015ET-1R0N
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details