TDK-Lambda Americas Inc., High Power Division SMD 10UH 660MA 588MOHM Inductor and Choke VLS252015ET-100M

Description
FIXED IND 10UH 660MA 588MOHM SMD Product overview: VLS252015ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 660MA, 588MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 660MA, 588MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 660MA 588MOHM SMD Product overview: VLS252015ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 660MA, 588MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 660MA, 588MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 660MA 588MOHM Inductor and Choke - 71-VLS252015ET-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 660MA 588MOHM Inductor and Choke
71-VLS252015ET-100M
SMD 10UH 660MA 588MOHM Inductor and Choke 71-VLS252015ET-100M
FIXED IND 10UH 660MA 588MOHM SMD Product overview: VLS252015ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 660MA, 588MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 660MA, 588MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 660MA 588MOHM SMD Product overview: VLS252015ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 660MA, 588MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 660MA, 588MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6643-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6643-2-ND
Fixed Inductors 445-6643-2-ND
10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6643-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6643-6-ND
Fixed Inductors 445-6643-6-ND
10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6643-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6643-1-ND
Fixed Inductors 445-6643-1-ND
10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 10Uh, 0.66A, 20%, Shielded; Inductance Tdk - 99Y2787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.66A, 20%, Shielded; Inductance Tdk
99Y2787
Inductor, 10Uh, 0.66A, 20%, Shielded; Inductance Tdk 99Y2787
INDUCTOR, 10UH, 0.66A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):660mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:VLS Series; Power Inductor Case:2.5mm x 2mm x 1.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.66A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):660mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:VLS Series; Power Inductor Case:2.5mm x 2mm x 1.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 0.66A, 20% Rohs Compliant Tdk - 47AK7137 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 0.66A, 20% Rohs Compliant Tdk
47AK7137
Inductor, Shielded, 10Uh, 0.66A, 20% Rohs Compliant Tdk 47AK7137
INDUCTOR, SHIELDED, 10UH, 0.66A, 20% ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 10UH, 0.66A, 20% ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - VLS252015ET-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252015ET-100M
Fixed Inductors VLS252015ET-100M
FIXED IND 10UH 660MA 588MOHM SMD

FIXED IND 10UH 660MA 588MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252015ET-100M 445-6643-2-ND 99Y2787 47AK7137 VLS252015ET-100M
Product Name SMD 10UH 660MA 588MOHM Inductor and Choke Fixed Inductors Inductor, 10Uh, 0.66A, 20%, Shielded; Inductance Tdk Inductor, Shielded, 10Uh, 0.66A, 20% Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details