470nH Shielded Wirewound Inductor 4.5A 35mOhm Max 1008 (2520 Metric)
470nH Shielded Wirewound Inductor 4.5A 35mOhm Max 1008 (2520 Metric)
470nH Shielded Wirewound Inductor 4.5A 35mOhm Max 1008 (2520 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1117257-VLS252012HBX
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.5A
Inductance: 470nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 35 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
FIXED IND 470NH 4.5A 35 MOHM SMD Product overview: VLS252012HBX-R47M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-R47M
FIXED IND 470NH 4.5A 35 MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-173033-1-ND | 1117257-VLS252012HBX-R47M-1 | 71-VLS252012HBX-R47M-1 | VLS252012HBX-R47M-1 |
| Product Name | Fixed Inductors | Fixed Inductors - VLS252012HBX-R47M-1 | SMD 4.5A 35 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Metal | Metal | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |