TDK-Lambda Americas Inc., High Power Division Fixed Inductors - VLS252012HBX-4R7M-1 VLS252012HBX-4R7M-1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117253-VLS252012HBX -4R7M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 1.55A Inductance: 4.7μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 1.4A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117253-VLS252012HBX -4R7M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 1.55A Inductance: 4.7μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 1.4A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS252012HBX-4R7M-1
1117253-VLS252012HBX-4R7M-1
Fixed Inductors - VLS252012HBX-4R7M-1 1117253-VLS252012HBX-4R7M-1
Manufacturer: TDK Corporation Win Source Part Number: 1117253-VLS252012HBX -4R7M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 1.55A Inductance: 4.7μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 1.4A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117253-VLS252012HBX-4R7M-1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.55A
Inductance: 4.7μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 1.4A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 240 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-173029-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173029-2-ND
Fixed Inductors 445-173029-2-ND
4.7µH Shielded Wirewound Inductor 1.55A 240mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.55A 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173029-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173029-1-ND
Fixed Inductors 445-173029-1-ND
4.7µH Shielded Wirewound Inductor 1.55A 240mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.55A 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173029-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173029-6-ND
Fixed Inductors 445-173029-6-ND
4.7µH Shielded Wirewound Inductor 1.55A 240mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.55A 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
4.7UH 1.55A 240MOHM Inductor and Choke - 71-VLS252012HBX-4R7M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.55A 240MOHM Inductor and Choke
71-VLS252012HBX-4R7M-1
4.7UH 1.55A 240MOHM Inductor and Choke 71-VLS252012HBX-4R7M-1
FIXED IND 4.7UH 1.55A 240MOHM SM Product overview: VLS252012HBX-4R7M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.55A, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.55A, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-4R7M -1 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.55A 240MOHM SM Product overview: VLS252012HBX-4R7M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.55A, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.55A, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-4R7M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vls-Hbx-1 Series, 4.7 H, 20%, Shielded, 0.24 Ohm, 1.65 A Rohs Compliant Tdk - 31Y5174 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-Hbx-1 Series, 4.7 H, 20%, Shielded, 0.24 Ohm, 1.65 A Rohs Compliant Tdk
31Y5174
Surface Mount Power Inductor, Vls-Hbx-1 Series, 4.7 H, 20%, Shielded, 0.24 Ohm, 1.65 A Rohs Compliant Tdk 31Y5174
Surface Mount Power Inductor, VLS-HBX-1 Series, 4.7 H, 20%, Shielded, 0.24 ohm, 1.65 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-HBX-1 Series, 4.7 H, 20%, Shielded, 0.24 ohm, 1.65 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors VLS252012HBX-4R7M-1
FIXED IND 4.7UH 1.55A 240MOHM SM

FIXED IND 4.7UH 1.55A 240MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117253-VLS252012HBX-4R7M-1 445-173029-2-ND 71-VLS252012HBX-4R7M-1 31Y5174 VLS252012HBX-4R7M-1
Product Name Fixed Inductors - VLS252012HBX-4R7M-1 Fixed Inductors 4.7UH 1.55A 240MOHM Inductor and Choke Surface Mount Power Inductor, Vls-Hbx-1 Series, 4.7 H, 20%, Shielded, 0.24 Ohm, 1.65 A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-51N 0402CS-51NXJRW , 0402CS-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details