TDK U.S.A. Corporation Fixed Inductors VLS252012ET-100M

Description
10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6635-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6635-1-ND
Fixed Inductors 445-6635-1-ND
10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6635-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6635-2-ND
Fixed Inductors 445-6635-2-ND
10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6635-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6635-6-ND
Fixed Inductors 445-6635-6-ND
10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 10UH 590MA 756MOHM Inductor and Choke - 71-VLS252012ET-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 590MA 756MOHM Inductor and Choke
71-VLS252012ET-100M
SMD 10UH 590MA 756MOHM Inductor and Choke 71-VLS252012ET-100M
FIXED IND 10UH 590MA 756MOHM SMD Product overview: VLS252012ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 590MA, 756MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 590MA, 756MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 590MA 756MOHM SMD Product overview: VLS252012ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 590MA, 756MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 590MA, 756MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6635-1-ND 71-VLS252012ET-100M
Product Name Fixed Inductors SMD 10UH 590MA 756MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details