TDK-Lambda Americas Inc., High Power Division Surface Mount Inductors VLS252012CX-4R7M-1

Description
TDK VLS252012CX-4R7M-1
Request a Quote Datasheet
Description
TDK VLS252012CX-4R7M-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1815233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1815233
Surface Mount Inductors 1815233
TDK VLS252012CX-4R7M-1

TDK VLS252012CX-4R7M-1

Supplier's Site
Surface Mount Inductors - 1814937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814937
Surface Mount Inductors 1814937
TDK VLS252012CX-4R7M-1

TDK VLS252012CX-4R7M-1

Supplier's Site
Fixed Inductors - 445-172985-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172985-1-ND
Fixed Inductors 445-172985-1-ND
4.7µH Shielded Wirewound Inductor 1.24A 210mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.24A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172985-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172985-2-ND
Fixed Inductors 445-172985-2-ND
4.7µH Shielded Wirewound Inductor 1.24A 210mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.24A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172985-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172985-6-ND
Fixed Inductors 445-172985-6-ND
4.7µH Shielded Wirewound Inductor 1.24A 210mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.24A 210mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS252012CX-4R7M-1
Inductors/Coils/Transformers >> Power Inductors VLS252012CX-4R7M-1
1.2A 4.7uH ±20% 1.2A 1008 Power Inductors ROHS

1.2A 4.7uH ±20% 1.2A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - VLS252012CX-4R7M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252012CX-4R7M-1
Fixed Inductors VLS252012CX-4R7M-1
FIXED IND 4.7UH 1.24A 210MOHM SM

FIXED IND 4.7UH 1.24A 210MOHM SM

Supplier's Site Datasheet
Inductor, 4.7Uh, 1.46A, 20%, Wirewound; Inductance Tdk - 55Y4240 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.46A, 20%, Wirewound; Inductance Tdk
55Y4240
Inductor, 4.7Uh, 1.46A, 20%, Wirewound; Inductance Tdk 55Y4240
INDUCTOR, 4.7UH, 1.46A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):1.46A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.2A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.46A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):1.46A; Inductor Construction:Wirewound; Saturation Current (Isat):1.2A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1815233 445-172985-1-ND VLS252012CX-4R7M-1 VLS252012CX-4R7M-1 55Y4240
Product Name Surface Mount Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 4.7Uh, 1.46A, 20%, Wirewound; Inductance Tdk
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size Smd
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125986P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 330 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details