TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252012CX-220M-1

Description
22µH Shielded Wirewound Inductor 560mA 955mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 560mA 955mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172982-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172982-6-ND
Fixed Inductors 445-172982-6-ND
22µH Shielded Wirewound Inductor 560mA 955mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 560mA 955mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172982-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172982-2-ND
Fixed Inductors 445-172982-2-ND
22µH Shielded Wirewound Inductor 560mA 955mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 560mA 955mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172982-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172982-1-ND
Fixed Inductors 445-172982-1-ND
22µH Shielded Wirewound Inductor 560mA 955mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 560mA 955mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS252012CX-220M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252012CX-220M-1
Fixed Inductors VLS252012CX-220M-1
FIXED IND 22UH 560MA 955MOHM SMD

FIXED IND 22UH 560MA 955MOHM SMD

Supplier's Site Datasheet
Inductor, 22Uh, 0.66A, 20%, Wirewound; Inductance Tdk - 55Y4238 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 0.66A, 20%, Wirewound; Inductance Tdk
55Y4238
Inductor, 22Uh, 0.66A, 20%, Wirewound; Inductance Tdk 55Y4238
INDUCTOR, 22UH, 0.66A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):660mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):600mA; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 0.66A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):660mA; Inductor Construction:Wirewound; Saturation Current (Isat):600mA; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172982-6-ND VLS252012CX-220M-1 55Y4238
Product Name Fixed Inductors Fixed Inductors Inductor, 22Uh, 0.66A, 20%, Wirewound; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers