TDK-Lambda Americas Inc., High Power Division SMD 10UH 820MA 482MOHM Inductor and Choke VLS252012CX-100M-1

Description
FIXED IND 10UH 820MA 482MOHM SMD Product overview: VLS252012CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 820MA, 482MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 820MA, 482MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-100M- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 820MA 482MOHM SMD Product overview: VLS252012CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 820MA, 482MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 820MA, 482MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-100M- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 820MA 482MOHM Inductor and Choke - 71-VLS252012CX-100M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 820MA 482MOHM Inductor and Choke
71-VLS252012CX-100M-1
SMD 10UH 820MA 482MOHM Inductor and Choke 71-VLS252012CX-100M-1
FIXED IND 10UH 820MA 482MOHM SMD Product overview: VLS252012CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 820MA, 482MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 820MA, 482MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-100M- 1 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 820MA 482MOHM SMD Product overview: VLS252012CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 820MA, 482MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 820MA, 482MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-100M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252012CX-100M-1
902670-VLS252012CX-100M-1
Fixed Inductors - VLS252012CX-100M-1 902670-VLS252012CX-100M-1
Manufacturer: TDK Corporation Win Source Part Number: 902670-VLS252012CX-1 00M-1 Series: VLS-CX-1 Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Shielded Wirewound Inductor 820 mA 482mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 2520 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-172978-6, 445-172978-2, 445-172978-1

Manufacturer: TDK Corporation
Win Source Part Number: 902670-VLS252012CX-100M-1
Series: VLS-CX-1
Operating Temperature Range: -40°C ~ 105°C
Features: 10 µH Shielded Wirewound Inductor 820 mA 482mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 2520
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-172978-6, 445-172978-2, 445-172978-1

Buy Now Datasheet
Surface Mount Inductors - 1815258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1815258
Surface Mount Inductors 1815258
TDK VLS252012CX-100M-1

TDK VLS252012CX-100M-1

Supplier's Site
Surface Mount Inductors - 1814930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814930
Surface Mount Inductors 1814930
TDK VLS252012CX-100M-1

TDK VLS252012CX-100M-1

Supplier's Site
Fixed Inductors - 445-172978-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172978-6-ND
Fixed Inductors 445-172978-6-ND
10µH Shielded Wirewound Inductor 820mA 482mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 820mA 482mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172978-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172978-2-ND
Fixed Inductors 445-172978-2-ND
10µH Shielded Wirewound Inductor 820mA 482mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 820mA 482mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172978-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172978-1-ND
Fixed Inductors 445-172978-1-ND
10µH Shielded Wirewound Inductor 820mA 482mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 820mA 482mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS252012CX-100M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252012CX-100M-1
Fixed Inductors VLS252012CX-100M-1
FIXED IND 10UH 820MA 482MOHM SMD

FIXED IND 10UH 820MA 482MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, 0.97A, 20%, Wirewound; Inductance Tdk - 55Y4235 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.97A, 20%, Wirewound; Inductance Tdk
55Y4235
Inductor, 10Uh, 0.97A, 20%, Wirewound; Inductance Tdk 55Y4235
INDUCTOR, 10UH, 0.97A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):970mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):880mA; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.97A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):970mA; Inductor Construction:Wirewound; Saturation Current (Isat):880mA; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252012CX-100M-1 902670-VLS252012CX-100M-1 1815258 445-172978-6-ND VLS252012CX-100M-1 55Y4235
Product Name SMD 10UH 820MA 482MOHM Inductor and Choke Fixed Inductors - VLS252012CX-100M-1 Surface Mount Inductors Fixed Inductors Fixed Inductors Inductor, 10Uh, 0.97A, 20%, Wirewound; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT50-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details