TDK U.S.A. Corporation Fixed Inductors VLS252010T-R68N

Description
680nH Shielded Wirewound Inductor 2A 64mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 2A 64mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4244-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4244-2-ND
Fixed Inductors 445-4244-2-ND
680nH Shielded Wirewound Inductor 2A 64mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 2A 64mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 2A 64 MOHM Inductor and Choke - 71-VLS252010T-R68N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 64 MOHM Inductor and Choke
71-VLS252010T-R68N
SMD 2A 64 MOHM Inductor and Choke 71-VLS252010T-R68N
FIXED IND 680NH 2A 64 MOHM SMD Product overview: VLS252010T-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 64 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 64 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010T-R68N can be used for catalog matching and distributor lookup.

FIXED IND 680NH 2A 64 MOHM SMD Product overview: VLS252010T-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 64 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 64 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010T-R68N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4244-2-ND 71-VLS252010T-R68N
Product Name Fixed Inductors SMD 2A 64 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details