TDK Corporation SMD 3.74A 31MOHM Inductor and Choke VLS252010HBX-R33M

Description
FIXED IND 330NH 3.74A 31MOHM SMD Product overview: VLS252010HBX-R33M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.74A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-R33M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 330NH 3.74A 31MOHM SMD Product overview: VLS252010HBX-R33M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.74A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-R33M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 3.74A 31MOHM Inductor and Choke - 71-VLS252010HBX-R33M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.74A 31MOHM Inductor and Choke
71-VLS252010HBX-R33M
SMD 3.74A 31MOHM Inductor and Choke 71-VLS252010HBX-R33M
FIXED IND 330NH 3.74A 31MOHM SMD Product overview: VLS252010HBX-R33M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.74A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-R33M can be used for catalog matching and distributor lookup.

FIXED IND 330NH 3.74A 31MOHM SMD Product overview: VLS252010HBX-R33M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.74A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-R33M can be used for catalog matching and distributor lookup.

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1327841-VLS252010HBX-R33M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327841-VLS252010HBX-R33M
Inductors, Coils, Chokes - Fixed Inductors 1327841-VLS252010HBX-R33M
Manufacturer: TDK Corporation Win Source Part Number: 1327841-VLS252010HBX -R33M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 330 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 31mOhm Max Supplier Device Package: 2520 Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.74 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 445-VLS252010HBX-R33 MTR Product Status: Obsolete Current - Saturation (Isat): 5.03A RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327841-VLS252010HBX-R33M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 330 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 31mOhm Max
Supplier Device Package: 2520
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.74 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 445-VLS252010HBX-R33MTR
Product Status: Obsolete
Current - Saturation (Isat): 5.03A
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252010HBX-R33M 1327841-VLS252010HBX-R33M
Product Name SMD 3.74A 31MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers