TDK U.S.A. Corporation Fixed Inductors VLS252010CX-R68M-1

Description
680nH Shielded Wirewound Inductor 2.62A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 2.62A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172977-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172977-2-ND
Fixed Inductors 445-172977-2-ND
680nH Shielded Wirewound Inductor 2.62A 50mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 2.62A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172977-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172977-6-ND
Fixed Inductors 445-172977-6-ND
680nH Shielded Wirewound Inductor 2.62A 50mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 2.62A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172977-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172977-1-ND
Fixed Inductors 445-172977-1-ND
680nH Shielded Wirewound Inductor 2.62A 50mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 2.62A 50mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-172977-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details