TDK U.S.A. Corporation Fixed Inductors - VLS252010CX-100M VLS252010CX-100M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117224-VLS252010CX- 100M Packaging: Reel - TR Type: Wirewound Current Rating: 710mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 660mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 580 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 2520 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Signal Processing, Audio, Consumer Electronics, Communications & Networking, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117224-VLS252010CX- 100M Packaging: Reel - TR Type: Wirewound Current Rating: 710mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 660mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 580 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 2520 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Signal Processing, Audio, Consumer Electronics, Communications & Networking, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS252010CX-100M
1117224-VLS252010CX-100M
Fixed Inductors - VLS252010CX-100M 1117224-VLS252010CX-100M
Manufacturer: TDK Corporation Win Source Part Number: 1117224-VLS252010CX- 100M Packaging: Reel - TR Type: Wirewound Current Rating: 710mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 660mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 580 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 2520 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Signal Processing, Audio, Consumer Electronics, Communications & Networking, Portable Devices

Manufacturer: TDK Corporation
Win Source Part Number: 1117224-VLS252010CX-100M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 710mA
Inductance: 10μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 660mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 580 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2520
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Signal Processing, Audio, Consumer Electronics, Communications & Networking, Portable Devices

Buy Now Datasheet
Fixed Inductors - 445-VLS252010CX-100MTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Wirewound Inductor

10µH Wirewound Inductor

Buy Now Datasheet
SMD 10UH Inductor and Choke - 71-VLS252010CX-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH Inductor and Choke
71-VLS252010CX-100M
SMD 10UH Inductor and Choke 71-VLS252010CX-100M
FIXED IND 10UH SMD Product overview: VLS252010CX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH SMD Product overview: VLS252010CX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117224-VLS252010CX-100M 445-VLS252010CX-100MTR-ND 71-VLS252010CX-100M
Product Name Fixed Inductors - VLS252010CX-100M Fixed Inductors SMD 10UH Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Wirewound Wirewound
Core Material Ferrite
Application RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Power Inductors - 1-2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details