TDK U.S.A. Corporation Fixed Inductors VLS252008ET-100M

Description
10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15820-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15820-1-ND
Fixed Inductors 445-15820-1-ND
10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard

10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15820-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15820-6-ND
Fixed Inductors 445-15820-6-ND
10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard

10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15820-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15820-2-ND
Fixed Inductors 445-15820-2-ND
10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard

10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard

Buy Now Datasheet
10UH 410MA 1.232OHM Inductor and Choke - 71-VLS252008ET-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 410MA 1.232OHM Inductor and Choke
71-VLS252008ET-100M
10UH 410MA 1.232OHM Inductor and Choke 71-VLS252008ET-100M
FIXED IND 10UH 410MA 1.232OHM SM Product overview: VLS252008ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 410MA, 1.232OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 410MA, 1.232OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 410MA 1.232OHM SM Product overview: VLS252008ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 410MA, 1.232OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 410MA, 1.232OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - VLS252008ET-100M
1279403-VLS252008ET-100M
Electronic Wholesale - VLS252008ET-100M 1279403-VLS252008ET-100M
Manufacturer: TDK Corporation Win Source Part Number: 1279403-VLS252008ET- 100M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 430mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.232Ohm Max Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 410mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279403-VLS252008ET-100M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 430mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.232Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.031" (0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 410mA
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15820-1-ND 71-VLS252008ET-100M 1279403-VLS252008ET-100M
Product Name Fixed Inductors 10UH 410MA 1.232OHM Inductor and Choke Electronic Wholesale - VLS252008ET-100M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details