TDK-Lambda Americas Inc., High Power Division Fixed Inductors - VLS201612HBX-R68M-1 VLS201612HBX-R68M-1

Description
Manufacturer: TDK Corporation Win Source Part Number: 735723-VLS201612HBX- R68M-1 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.02A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 54mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Current Rating (Amps): 2.77A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 735723-VLS201612HBX- R68M-1 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.02A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 54mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Current Rating (Amps): 2.77A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS201612HBX-R68M-1
735723-VLS201612HBX-R68M-1
Fixed Inductors - VLS201612HBX-R68M-1 735723-VLS201612HBX-R68M-1
Manufacturer: TDK Corporation Win Source Part Number: 735723-VLS201612HBX- R68M-1 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.02A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 54mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Current Rating (Amps): 2.77A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 735723-VLS201612HBX-R68M-1
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 680nH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 3.02A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 54mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Current Rating (Amps): 2.77A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 445-173019-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173019-1-ND
Fixed Inductors 445-173019-1-ND
680nH Shielded Wirewound Inductor 2.77A 54mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.77A 54mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173019-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173019-6-ND
Fixed Inductors 445-173019-6-ND
680nH Shielded Wirewound Inductor 2.77A 54mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.77A 54mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173019-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173019-2-ND
Fixed Inductors 445-173019-2-ND
680nH Shielded Wirewound Inductor 2.77A 54mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.77A 54mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 2.77A 54MOHM Inductor and Choke - 71-VLS201612HBX-R68M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.77A 54MOHM Inductor and Choke
71-VLS201612HBX-R68M-1
SMD 2.77A 54MOHM Inductor and Choke 71-VLS201612HBX-R68M-1
FIXED IND 680NH 2.77A 54MOHM SMD Product overview: VLS201612HBX-R68M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.77A, 54MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.77A, 54MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612HBX-R68M -1 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 2.77A 54MOHM SMD Product overview: VLS201612HBX-R68M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.77A, 54MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.77A, 54MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612HBX-R68M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors VLS201612HBX-R68M-1
FIXED IND 680NH 2.77A 54MOHM SMD

FIXED IND 680NH 2.77A 54MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 735723-VLS201612HBX-R68M-1 445-173019-1-ND 71-VLS201612HBX-R68M-1 VLS201612HBX-R68M-1
Product Name Fixed Inductors - VLS201612HBX-R68M-1 Fixed Inductors SMD 2.77A 54MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH
DCR 0.0540 ohms 0.0540 ohms 0.0540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details