TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS201612HBX-6R8M-1

Description
6.8µH Shielded Wirewound Inductor 910mA 468mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 910mA 468mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173015-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173015-1-ND
Fixed Inductors 445-173015-1-ND
6.8µH Shielded Wirewound Inductor 910mA 468mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 910mA 468mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173015-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173015-2-ND
Fixed Inductors 445-173015-2-ND
6.8µH Shielded Wirewound Inductor 910mA 468mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 910mA 468mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173015-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173015-6-ND
Fixed Inductors 445-173015-6-ND
6.8µH Shielded Wirewound Inductor 910mA 468mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 910mA 468mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
6.8UH 910MA 468MOHM Inductor and Choke - 71-VLS201612HBX-6R8M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 910MA 468MOHM Inductor and Choke
71-VLS201612HBX-6R8M-1
6.8UH 910MA 468MOHM Inductor and Choke 71-VLS201612HBX-6R8M-1
FIXED IND 6.8UH 910MA 468MOHM SM Product overview: VLS201612HBX-6R8M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 910MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 910MA, 468MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612HBX-6R8M -1 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 910MA 468MOHM SM Product overview: VLS201612HBX-6R8M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 910MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 910MA, 468MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612HBX-6R8M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327719-VLS201612HBX-6R8M-1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327719-VLS201612HBX-6R8M-1
Inductors, Coils, Chokes - Fixed Inductors 1327719-VLS201612HBX-6R8M-1
Manufacturer: TDK Corporation Win Source Part Number: 1327719-VLS201612HBX -6R8M-1 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 468mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 910 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-173015-6,VLS2016 12HBX-6R8M-1-ND,445- 173015-1,445-173015- 2 Current - Saturation (Isat): 870mA RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327719-VLS201612HBX-6R8M-1
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 468mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 910 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-173015-6,VLS201612HBX-6R8M-1-ND,445-173015-1,445-173015-2
Current - Saturation (Isat): 870mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors VLS201612HBX-6R8M-1
FIXED IND 6.8UH 910MA 468MOHM SM

FIXED IND 6.8UH 910MA 468MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173015-1-ND 71-VLS201612HBX-6R8M-1 1327719-VLS201612HBX-6R8M-1 VLS201612HBX-6R8M-1
Product Name Fixed Inductors 6.8UH 910MA 468MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data