TDK U.S.A. Corporation 6.8UH 600MA 708MOHM Inductor and Choke VLS201612ET-6R8M-CA

Description
FIXED IND 6.8UH 600MA 708MOHM SM Product overview: VLS201612ET-6R8M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 600MA, 708MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 600MA, 708MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-6R8M- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 600MA 708MOHM SM Product overview: VLS201612ET-6R8M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 600MA, 708MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 600MA, 708MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-6R8M- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 600MA 708MOHM Inductor and Choke - 71-VLS201612ET-6R8M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 600MA 708MOHM Inductor and Choke
71-VLS201612ET-6R8M-CA
6.8UH 600MA 708MOHM Inductor and Choke 71-VLS201612ET-6R8M-CA
FIXED IND 6.8UH 600MA 708MOHM SM Product overview: VLS201612ET-6R8M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 600MA, 708MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 600MA, 708MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-6R8M- CA can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 600MA 708MOHM SM Product overview: VLS201612ET-6R8M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 600MA, 708MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 600MA, 708MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-6R8M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174135-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174135-1-ND
Fixed Inductors 445-174135-1-ND
6.8µH Shielded Wirewound Inductor 600mA 708mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 600mA 708mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174135-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174135-6-ND
Fixed Inductors 445-174135-6-ND
6.8µH Shielded Wirewound Inductor 600mA 708mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 600mA 708mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174135-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174135-2-ND
Fixed Inductors 445-174135-2-ND
6.8µH Shielded Wirewound Inductor 600mA 708mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 600mA 708mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS201612ET-6R8M-CA 445-174135-1-ND
Product Name 6.8UH 600MA 708MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers