TDK U.S.A. Corporation Fixed Inductors VLS201612ET-100M-CA

Description
10µH Shielded Wirewound Inductor 500mA 1.026Ohm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 500mA 1.026Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174129-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174129-6-ND
Fixed Inductors 445-174129-6-ND
10µH Shielded Wirewound Inductor 500mA 1.026Ohm Max Nonstandard

10µH Shielded Wirewound Inductor 500mA 1.026Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174129-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174129-2-ND
Fixed Inductors 445-174129-2-ND
10µH Shielded Wirewound Inductor 500mA 1.026Ohm Max Nonstandard

10µH Shielded Wirewound Inductor 500mA 1.026Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174129-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174129-1-ND
Fixed Inductors 445-174129-1-ND
10µH Shielded Wirewound Inductor 500mA 1.026Ohm Max Nonstandard

10µH Shielded Wirewound Inductor 500mA 1.026Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174129-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-62N 0302CS-62NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details