TDK U.S.A. Corporation SMD 2.2UH 1.5A 140MOHM Inductor and Choke VLS201612CX-2R2M-1

Description
FIXED IND 2.2UH 1.5A 140MOHM SMD Product overview: VLS201612CX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-2R2M- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.5A 140MOHM SMD Product overview: VLS201612CX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-2R2M- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.5A 140MOHM Inductor and Choke - 71-VLS201612CX-2R2M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.5A 140MOHM Inductor and Choke
71-VLS201612CX-2R2M-1
SMD 2.2UH 1.5A 140MOHM Inductor and Choke 71-VLS201612CX-2R2M-1
FIXED IND 2.2UH 1.5A 140MOHM SMD Product overview: VLS201612CX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-2R2M- 1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.5A 140MOHM SMD Product overview: VLS201612CX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-2R2M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-172963-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172963-1-ND
Fixed Inductors 445-172963-1-ND
2.2µH Shielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172963-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172963-2-ND
Fixed Inductors 445-172963-2-ND
2.2µH Shielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172963-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172963-6-ND
Fixed Inductors 445-172963-6-ND
2.2µH Shielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.5A 140mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1103928-VLS201612CX-2R2M-1
Inductors, Coils, Chokes - Fixed Inductors 1103928-VLS201612CX-2R2M-1
Win Source Part Number: 1103928-VLS201612CX- 2R2M-1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLS-CX-1 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 140mOhm Max Supplier Device Package: 2016 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): VLS201612CX-2R2M-1VL S201612CX2R2M1; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-172963-2,445-172 963-1,445-172963-6 Current - Saturation (Isat): 1.33A

Win Source Part Number: 1103928-VLS201612CX-2R2M-1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLS-CX-1
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 140mOhm Max
Supplier Device Package: 2016
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): VLS201612CX-2R2M-1VLS201612CX2R2M1;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-172963-2,445-172963-1,445-172963-6
Current - Saturation (Isat): 1.33A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS201612CX-2R2M-1 445-172963-1-ND 1103928-VLS201612CX-2R2M-1
Product Name SMD 2.2UH 1.5A 140MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details