TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS201612CX-150M-1

Description
15µH Shielded Wirewound Inductor 590mA 913mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 590mA 913mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172959-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172959-2-ND
Fixed Inductors 445-172959-2-ND
15µH Shielded Wirewound Inductor 590mA 913mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 590mA 913mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172959-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172959-1-ND
Fixed Inductors 445-172959-1-ND
15µH Shielded Wirewound Inductor 590mA 913mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 590mA 913mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172959-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172959-6-ND
Fixed Inductors 445-172959-6-ND
15µH Shielded Wirewound Inductor 590mA 913mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 590mA 913mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 0.69A, 20%, Wirewound; Inductance Tdk - 55Y4227 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.69A, 20%, Wirewound; Inductance Tdk
55Y4227
Inductor, 15Uh, 0.69A, 20%, Wirewound; Inductance Tdk 55Y4227
INDUCTOR, 15UH, 0.69A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):690mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):550mA; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 0.69A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):690mA; Inductor Construction:Wirewound; Saturation Current (Isat):550mA; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172959-2-ND 55Y4227
Product Name Fixed Inductors Inductor, 15Uh, 0.69A, 20%, Wirewound; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-431 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details