TDK Corporation Fixed Inductors - VLS201610HBX-R68M VLS201610HBX-R68M

Description
Manufacturer: TDK Corporation Win Source Part Number: 750602-VLS201610HBX- R68M Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 750602-VLS201610HBX- R68M Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS201610HBX-R68M
750602-VLS201610HBX-R68M
Fixed Inductors - VLS201610HBX-R68M 750602-VLS201610HBX-R68M
Manufacturer: TDK Corporation Win Source Part Number: 750602-VLS201610HBX- R68M Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 750602-VLS201610HBX-R68M
Manufacturer Homepage: www.tdk.com
Reference Date Code: 15/16+
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
SMD 2.47A 53MOHM Inductor and Choke - 71-VLS201610HBX-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.47A 53MOHM Inductor and Choke
71-VLS201610HBX-R68M
SMD 2.47A 53MOHM Inductor and Choke 71-VLS201610HBX-R68M
FIXED IND 680NH 2.47A 53MOHM SMD Product overview: VLS201610HBX-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.47A, 53MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.47A, 53MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 2.47A 53MOHM SMD Product overview: VLS201610HBX-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.47A, 53MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.47A, 53MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-R68M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 750602-VLS201610HBX-R68M 71-VLS201610HBX-R68M
Product Name Fixed Inductors - VLS201610HBX-R68M SMD 2.47A 53MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount
Technology Drum Core, Wirewound
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1676949-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details