FIXED IND 240NH 3.7A 30 MOHM SMD Product overview: VLS201610HBX-R24M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.7A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.7A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-R24M
240nH Shielded Wirewound Inductor 3.7A 30mOhm Max 0806 (2016 Metric)
240nH Shielded Wirewound Inductor 3.7A 30mOhm Max 0806 (2016 Metric)
240nH Shielded Wirewound Inductor 3.7A 30mOhm Max 0806 (2016 Metric)
FIXED IND 240NH 3.7A 30 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS201610HBX-R24M-1 | 445-172393-1-ND | VLS201610HBX-R24M-1 |
| Product Name | SMD 3.7A 30 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Metal | Drum Core, Wirewound | Metal |
| Inductance Range | 0.2400 microH | 0.2400 microH |