TDK Corporation Fixed Inductors - VLS201610HBX-1R0M VLS201610HBX-1R0M

Description
Manufacturer: TDK Corporation Win Source Part Number: 728322-VLS201610HBX- 1R0M Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 728322-VLS201610HBX- 1R0M Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS201610HBX-1R0M
728322-VLS201610HBX-1R0M
Fixed Inductors - VLS201610HBX-1R0M 728322-VLS201610HBX-1R0M
Manufacturer: TDK Corporation Win Source Part Number: 728322-VLS201610HBX- 1R0M Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 728322-VLS201610HBX-1R0M
Manufacturer Homepage: www.tdk.com
Reference Date Code: 15/16+
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now
SMD 1UH 2.13A 72 MOHM Inductor and Choke - 71-VLS201610HBX-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.13A 72 MOHM Inductor and Choke
71-VLS201610HBX-1R0M
SMD 1UH 2.13A 72 MOHM Inductor and Choke 71-VLS201610HBX-1R0M
FIXED IND 1UH 2.13A 72 MOHM SMD Product overview: VLS201610HBX-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.13A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.13A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.13A 72 MOHM SMD Product overview: VLS201610HBX-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.13A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.13A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 728322-VLS201610HBX-1R0M 71-VLS201610HBX-1R0M
Product Name Fixed Inductors - VLS201610HBX-1R0M SMD 1UH 2.13A 72 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount
Technology Drum Core, Wirewound
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details