TDK U.S.A. Corporation Fixed Inductors VLS201610ET-1R5N-CA

Description
1.5µH Shielded Wirewound Inductor 1.15A 181mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.15A 181mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16688-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16688-2-ND
Fixed Inductors 445-16688-2-ND
1.5µH Shielded Wirewound Inductor 1.15A 181mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.15A 181mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16688-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16688-6-ND
Fixed Inductors 445-16688-6-ND
1.5µH Shielded Wirewound Inductor 1.15A 181mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.15A 181mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16688-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16688-1-ND
Fixed Inductors 445-16688-1-ND
1.5µH Shielded Wirewound Inductor 1.15A 181mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.15A 181mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16688-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details