TDK U.S.A. Corporation Fixed Inductors VLS201610ET-1R0N

Description
1µH Shielded Wirewound Inductor 1.35A 119mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 1.35A 119mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6609-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6609-6-ND
Fixed Inductors 445-6609-6-ND
1µH Shielded Wirewound Inductor 1.35A 119mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.35A 119mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6609-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6609-1-ND
Fixed Inductors 445-6609-1-ND
1µH Shielded Wirewound Inductor 1.35A 119mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.35A 119mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6609-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6609-2-ND
Fixed Inductors 445-6609-2-ND
1µH Shielded Wirewound Inductor 1.35A 119mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.35A 119mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 1.35A 119 MOHM Inductor and Choke - 71-VLS201610ET-1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.35A 119 MOHM Inductor and Choke
71-VLS201610ET-1R0N
SMD 1UH 1.35A 119 MOHM Inductor and Choke 71-VLS201610ET-1R0N
FIXED IND 1UH 1.35A 119 MOHM SMD Product overview: VLS201610ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.35A, 119 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.35A, 119 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-1R0N can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.35A 119 MOHM SMD Product overview: VLS201610ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.35A, 119 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.35A, 119 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-1R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6609-6-ND 71-VLS201610ET-1R0N
Product Name Fixed Inductors SMD 1UH 1.35A 119 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details