470nH Shielded Wirewound Inductor 2.69A 50mOhm Max 2-SMD
Manufacturer: TDK Corporation
Win Source Part Number: 1117208-VLS201610CX-
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.69A
Inductance: 470nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.15A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2016
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
FIXED IND 470NH 2.69A 50MOHM SMD Product overview: VLS201610CX-R47M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.69A, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.69A, 50MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-R47M can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-VLS201610CX-R47MTR-ND | 1117208-VLS201610CX-R47M | 71-VLS201610CX-R47M |
| Product Name | Fixed Inductors | Fixed Inductors - VLS201610CX-R47M | SMD 2.69A 50MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |