Manufacturer: TDK Corporation
Win Source Part Number: 1279398-VLS2012ET-2R
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Current - Saturation: 1A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 153mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Current Rating (Amps): 1A
Inductance Frequency - Test: 1MHz
FIXED IND 2.2UH 1A 153 MOHM SMD Product overview: VLS2012ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 153 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 153 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-2R2M can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 1A 153mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1A 153mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1A 153mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1279398-VLS2012ET-2R2M | 71-VLS2012ET-2R2M | 445-6602-6-ND |
| Product Name | Fixed Inductors - VLS2012ET-2R2M | SMD 2.2UH 1A 153 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Inductance Range | 2.2 microH | 2.2 microH | |
| DCR | 0.1530 ohms | 0.1530 ohms |